KSP12BU
KSP12BU
Obsolete
Description:  TRANS NPN DARL 20V TO92-3
Manufacturer:  onsemi
Datasheet:   KSP12BU Datasheet
History Price: Obsolete
In Stock: 28980
KSP12BU vs KSP8099TA
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Obsolete
Obsolete
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
-
500 mA
Voltage - Collector Emitter Breakdown (Max)
20 V
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 10μA, 10mA
300mV @ 10mA, 100mA
Current - Collector Cutoff (Max)
100nA
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
20000 @ 10mA, 5V
100 @ 1mA, 5V
Power - Max
625 mW
625 mW
Frequency - Transition
-
150MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
TO-92-3