KSP13BU
KSP13BU
Active
Description:  TRANS NPN DARL 30V 0.5A TO92-3
Manufacturer:  onsemi
Datasheet:   KSP13BU Datasheet
History Price: $0.40000
In Stock: 12000
KSP13BU vs KSP8099TA
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Active
Obsolete
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
80 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 100μA, 100mA
300mV @ 10mA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
100 @ 1mA, 5V
Power - Max
625 mW
625 mW
Frequency - Transition
125MHz
150MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
TO-92-3