KSP8098TA
KSP8098TA
Obsolete
Description:  TRANS NPN 60V 0.5A TO92-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   KSP8098TA Datasheet
History Price: $0.02000
In Stock: 4800
KSP8098TA vs KSP62BU
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Transistor Type
NPN
PNP - Darlington
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
20 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 10mA, 100mA
1V @ 10μA, 10mA
Current - Collector Cutoff (Max)
100nA
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 1mA, 5V
20000 @ 10mA, 5V
Power - Max
625 mW
625 mW
Frequency - Transition
150MHz
125MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
TO-92-3