Packaging
Bulk
Tape & Reel (TR)
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
80 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 10mA, 100mA
400mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
100nA
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 1mA, 5V
100 @ 1mA, 5V
Power - Max
625 mW
625 mW
Frequency - Transition
150MHz
150MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
TO-92-3