MB10S-13
MB10S-13
Active
Description:  BRIDGE RECT 1PHASE 1KV 800MA MBS
Manufacturer:  Diodes Inc
Datasheet:   MB10S-13 Datasheet
History Price: $0.41000
In Stock: 19600
MB10S-13 vs MB10SA
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1 kV
Current - Average Rectified (Io)
800 mA
800 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
1 V @ 500 mA
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-269AA, 4-BESOP
4-SMD, Gull Wing
Supplier Device Package
MBS
MBS