MB10S
MB10S
Active
Description:  BRIDGE RECT 1PHASE 1KV 500MA MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   MB10S Datasheet
History Price: $0.31000
In Stock: 38400
MB10S vs MB16M-BP
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Schottky
Voltage - Peak Reverse (Max)
1 kV
60 V
Current - Average Rectified (Io)
500 mA
1 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
700 mV @ 1 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
500 nA @ 60 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-DIP (0.200", 5.08mm)
Supplier Device Package
MBS
MB-1