MB10SA
MB10SA
Active
Description:  RECT BRIDGE 1000V 1A MBS
Manufacturer:  Yangjie Technology
Datasheet:   MB10SA Datasheet
History Price: $0.43000
In Stock: 35200
MB10SA vs MB158W
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
800 V
Current - Average Rectified (Io)
800 mA
15 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 500 mA
1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-Square, MB-35W
Supplier Device Package
MBS
MB-35W