Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
200 V
Current - Average Rectified (Io)
15 A
15 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 7.5 A
1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr
10 μA @ 100 V
10 μA @ 200 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-Square, MB-35W
4-Square, MB-35W
Supplier Device Package
MB-35W
MB-35W