MB152W
MB152W
Obsolete
Description:  BRIDGE RECT 1P 200V 15A MB-35W
Datasheet:   MB152W Datasheet
History Price: Obsolete
In Stock: 30400
MB152W vs MB151W
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
100 V
Current - Average Rectified (Io)
15 A
15 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 7.5 A
1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
10 μA @ 100 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-Square, MB-35W
4-Square, MB-35W
Supplier Device Package
MB-35W
MB-35W