Packaging
Bulk
Tape & Reel (TR)
Diode Type
Single Phase
Single Phase
Technology
Standard
Schottky
Voltage - Peak Reverse (Max)
400 V
40 V
Current - Average Rectified (Io)
15 A
1 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 7.5 A
500 mV @ 1 A
Current - Reverse Leakage @ Vr
10 μA @ 400 V
500 μA @ 40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
4-Square, MB-35W
TO-269AA, 4-BESOP
Supplier Device Package
MB-35W
MBS-1