MB154W
MB154W
Obsolete
Description:  BRIDGE RECT 1P 400V 15A MB-35W
Datasheet:   MB154W Datasheet
History Price: Obsolete
In Stock: 29600
MB154W vs MB152W
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
400 V
200 V
Current - Average Rectified (Io)
15 A
15 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 7.5 A
1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr
10 μA @ 400 V
10 μA @ 200 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-Square, MB-35W
4-Square, MB-35W
Supplier Device Package
MB-35W
MB-35W