MB158
MB158
Obsolete
Description:  BRIDGE RECT 1PHASE 800V 15A MB-W
Manufacturer:  Diodes Inc
Datasheet:   MB158 Datasheet
History Price: Obsolete
In Stock: 44400
MB158 vs MB1510W
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
1 kV
Current - Average Rectified (Io)
15 A
15 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 7.5 A
1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-Square, MB-W
4-Square, MB-35W
Supplier Device Package
MB-W
MB-35W