MB18S-TP
MB18S-TP
Obsolete
Description:  BRIDGE RECT 1PHASE 80V 1A MBS-1
Datasheet:   MB18S-TP Datasheet
History Price: Obsolete
In Stock: 9200
MB18S-TP vs MB110S-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Schottky
Schottky
Voltage - Peak Reverse (Max)
80 V
100 V
Current - Average Rectified (Io)
1 A
1 A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 1 A
850 mV @ 1 A
Current - Reverse Leakage @ Vr
500 nA @ 80 V
500 nA @ 100 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-269AA, 4-BESOP
TO-269AA, 4-BESOP
Supplier Device Package
MBS-1
MBS-1