MB18S-TP
MB18S-TP
Obsolete
Description:  BRIDGE RECT 1PHASE 80V 1A MBS-1
Datasheet:   MB18S-TP Datasheet
History Price: Obsolete
In Stock: 9200
MB18S-TP vs MB151W
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Schottky
Standard
Voltage - Peak Reverse (Max)
80 V
100 V
Current - Average Rectified (Io)
1 A
15 A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 1 A
1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr
500 nA @ 80 V
10 μA @ 100 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-269AA, 4-BESOP
4-Square, MB-35W
Supplier Device Package
MBS-1
MB-35W