MB1M-G
MB1M-G
Obsolete
Description:  BRIDGE DIODE GPP 0.8A 100V MBM
Manufacturer:  Comchip Technology
Datasheet:   MB1M-G Datasheet
History Price: Obsolete
In Stock: 24800
MB1M-G vs MB152W
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
200 V
Current - Average Rectified (Io)
800 mA
15 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
10 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP (0.200", 5.08mm)
4-Square, MB-35W
Supplier Device Package
MBM
MB-35W