Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Single Phase
Single Phase
Technology
Standard
Schottky
Voltage - Peak Reverse (Max)
100 V
20 V
Current - Average Rectified (Io)
500 mA
1 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 500 mA
500 mV @ 1 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
500 μA @ 20 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
TO-269AA, 4-BESOP
Supplier Device Package
MBS
MBS-1