MB1S
MB1S
Active
Description:  BRIDGE RECT 1P 100V 500MA MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   MB1S Datasheet
History Price: $0.04796
In Stock: 7600
MB1S vs MB1M-BP
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
100 V
Current - Average Rectified (Io)
500 mA
500 mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 500 mA
1 V @ 400 mA
Current - Reverse Leakage @ Vr
5 μA @ 100 V
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-DIP (0.200", 5.08mm)
Supplier Device Package
MBS
MB-1