MBR0530
MBR0530
Active
Description:  DIODE SCHOTTKY 30V 500MA SOD123
Manufacturer:  Fairchild Semiconductor
Datasheet:   MBR0530 Datasheet
History Price: Active
In Stock: 4800
MBR0530 vs MBRS340
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
40 V
Current - Average Rectified (Io)
500mA
4A
Voltage - Forward (Vf) (Max) @ If
430 mV @ 500 mA
525 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
130 μA @ 30 V
2 mA @ 40 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-123
DO-214AB, SMC
Supplier Device Package
SOD-123
SMC (DO-214AB)
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
-65 ℃ ~ 125 ℃