Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
200 V
Current - Average Rectified (Io) (per Diode)
-
10A
Voltage - Forward (Vf) (Max) @ If
800 mV @ 10 A
900 mV @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1 mA @ 60 V
5 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-50 ℃ ~ 175 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-247-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-247AD
TO-263AB (D2PAK)