MBRS340TR
MBRS340TR
Obsolete
Description:  DIODE SCHOTTKY 40V 3A DO214AB
Manufacturer:  Vishay
Datasheet:   MBRS340TR Datasheet
History Price: Obsolete
In Stock: 33000
MBRS340TR vs MBRS3100T3H
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
100 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
525 mV @ 3 A
900 mV @ 6 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
2 mA @ 40 V
50 μA @ 100 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
SMC
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃