Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
30 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
525 mV @ 3 A
500 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
2 mA @ 40 V
2 mA @ 30 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
SMC
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃