MBRS340TR
MBRS340TR
Obsolete
Description:  DIODE SCHOTTKY 40V 3A DO214AB
Manufacturer:  Vishay
Datasheet:   MBRS340TR Datasheet
History Price: Obsolete
In Stock: 33000
MBRS340TR vs MBRX02560-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
60 V
Current - Average Rectified (Io)
3A
250mA
Voltage - Forward (Vf) (Max) @ If
525 mV @ 3 A
700 mV @ 250 mA
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
2 mA @ 40 V
500 μA @ 60 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
SC-76, SOD-323
Supplier Device Package
DO-214AB (SMC)
SOD-323
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃