Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
30 V
Current - Average Rectified (Io)
3A
500mA
Voltage - Forward (Vf) (Max) @ If
525 mV @ 3 A
550 mV @ 500 mA
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
2 mA @ 40 V
300 μA @ 30 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
SC-76, SOD-323
Supplier Device Package
DO-214AB (SMC)
SOD-323
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 125 ℃