Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
40 V
Current - Average Rectified (Io)
350mA
30mA
Voltage - Forward (Vf) (Max) @ If
600 mV @ 200 mA
900 mV @ 15 mA
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
10 ns
-
Current - Reverse Leakage @ Vr
5 μA @ 20 V
200 nA @ 30 V
Capacitance @ Vr, F
50pF @ 0V, 1MHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
2-SMD, No Lead
Supplier Device Package
MicroMelf
MicroMELF
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-65 ℃ ~ 150 ℃