MCL103B
MCL103B
Active
Description:  DIODE SCHOTT 30V 350MA MICROMELF
Manufacturer:  Diotec Semiconductor
Datasheet:   MCL103B Datasheet
History Price: $0.09510
In Stock: 7200
MCL103B vs MCL103C-TR
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
20 V
Current - Average Rectified (Io)
350mA
200mA
Voltage - Forward (Vf) (Max) @ If
600 mV @ 200 mA
600 mV @ 200 mA
Speed
Fast Recovery = 200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
10 ns
-
Current - Reverse Leakage @ Vr
5 μA @ 20 V
5 μA @ 10 V
Capacitance @ Vr, F
50pF @ 0V, 1MHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
2-SMD, No Lead
Supplier Device Package
MicroMelf
MicroMELF
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
125 ℃ (Max)