Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
30 V
75 V
Current - Average Rectified (Io)
350mA
200mA
Voltage - Forward (Vf) (Max) @ If
600 mV @ 200 mA
1 V @ 50 mA
Speed
Fast Recovery = 200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
10 ns
4 ns
Current - Reverse Leakage @ Vr
5 μA @ 20 V
50 nA @ 50 V
Capacitance @ Vr, F
50pF @ 0V, 1MHz
2pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
2-SMD, No Lead
Supplier Device Package
MicroMelf
MicroMELF
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
125 ℃ (Max)