MJE350
MJE350
Active
Description:  TRANS PNP 300V 0.5A SOT32-3
Manufacturer:  STMicroelectronics
Datasheet:   MJE350 Datasheet
History Price: $0.73000
In Stock: 19600
MJE350 vs MJE800
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Transistor Type
PNP
NPN - Darlington
Current - Collector (Ic) (Max)
500 mA
4 A
Voltage - Collector Emitter Breakdown (Max)
300 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
100μA (ICBO)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 50mA, 10V
750 @ 1.5A, 3V
Power - Max
20.8 W
40 W
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-225AA, TO-126-3
Supplier Device Package
SOT-32-3
TO-126