☰
MMBD101LT1G
MMBD101LT1G
Active
Description:  DIODE SCHOTTKY 7V 225MW SOT23-3
Manufacturer:  onsemi
Datasheet:   MMBD101LT1G Datasheet
History Price: $0.34000
In Stock: 45200
MMBD101LT1G vs MMBD770T1G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky - Single
Schottky - Single
Voltage - Peak Reverse (Max)
7V
70V
Current - Max
-
200 mA
Capacitance @ Vr, F
1pF @ 0V, 1MHz
1pF @ 20V, 1MHz
Resistance @ If, F
-
-
Power Dissipation (Max)
225 mW
120 mW
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-70, SOT-323
Supplier Device Package
SOT-23-3 (TO-236)
SC-70-3 (SOT323)