☰
MMBD301LT1
MMBD301LT1
Obsolete
Description:  DIODE SCHOTTKY 200MW 30V SOT23
Manufacturer:  onsemi
Datasheet:   MMBD301LT1 Datasheet
History Price: $0.06000
In Stock: 34880
MMBD301LT1 vs MMBV3401LT1G
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Type
Schottky - Single
PIN - Single
Voltage - Peak Reverse (Max)
30V
35V
Current - Max
-
-
Capacitance @ Vr, F
1.5pF @ 15V, 1MHz
1pF @ 20V, 1MHz
Resistance @ If, F
-
700mOhm @ 10mA, 100MHz
Power Dissipation (Max)
200 mW
200 mW
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
125 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3 (TO-236)
SOT-23-3 (TO-236)