Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ onsemi MMBD352WT1G
MMBD352WT1G
Active
Diodes - RF
Description:
RF DIODE SCHOTTKY 7V 200MW SC70
Manufacturer:
onsemi
Datasheet:
MMBD352WT1G Datasheet
History Price: $0.37000
In Stock: 13440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MMBD352WT1G vs MMBD352WT1
Part No
MMBD352WT1G
MMBD352WT1
Category
Diodes - RF
Diodes - RF
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Diode Type
Schottky - 1 Pair Series Connection
Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max)
7V
7V
Current - Max
-
-
Capacitance @ Vr, F
1pF @ 0V, 1MHz
1pF @ 0V, 1MHz
Resistance @ If, F
-
-
Power Dissipation (Max)
200 mW
200 mW
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
SC-70, SOT-323
SC-70, SOT-323
Supplier Device Package
SC-70-3 (SOT323)
SC-70-3 (SOT323)