☰
MMBD770T1G
MMBD770T1G
Active
Description:  DIODE SCHOTTKY 70V 120MW SC70-3
Manufacturer:  onsemi
Datasheet:   MMBD770T1G Datasheet
History Price: $0.33000
In Stock: 31680
MMBD770T1G vs MMBD301LT1G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky - Single
Schottky - Single
Voltage - Peak Reverse (Max)
70V
30V
Current - Max
200 mA
-
Capacitance @ Vr, F
1pF @ 20V, 1MHz
1.5pF @ 15V, 1MHz
Resistance @ If, F
-
-
Power Dissipation (Max)
120 mW
200 mW
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Package / Case
SC-70, SOT-323
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SC-70-3 (SOT323)
SOT-23-3 (TO-236)