Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ onsemi MMBD770T1G
MMBD770T1G
Active
Diodes - RF
Description:
DIODE SCHOTTKY 70V 120MW SC70-3
Manufacturer:
onsemi
Datasheet:
MMBD770T1G Datasheet
History Price: $0.33000
In Stock: 31680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MMBD770T1G vs MMBD330T1G
Part No
MMBD770T1G
MMBD330T1G
Category
Diodes - RF
Diodes - RF
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky - Single
Schottky - Single
Voltage - Peak Reverse (Max)
70V
30V
Current - Max
200 mA
200 mA
Capacitance @ Vr, F
1pF @ 20V, 1MHz
1.5pF @ 15V, 1MHz
Resistance @ If, F
-
-
Power Dissipation (Max)
120 mW
120 mW
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Package / Case
SC-70, SOT-323
SC-70, SOT-323
Supplier Device Package
SC-70-3 (SOT323)
SC-70-3 (SOT323)