☰
MMBD770T1G
MMBD770T1G
Active
Description:  DIODE SCHOTTKY 70V 120MW SC70-3
Manufacturer:  onsemi
Datasheet:   MMBD770T1G Datasheet
History Price: $0.33000
In Stock: 31680
MMBD770T1G vs MMBD352WT1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Diode Type
Schottky - Single
Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max)
70V
7V
Current - Max
200 mA
-
Capacitance @ Vr, F
1pF @ 20V, 1MHz
1pF @ 0V, 1MHz
Resistance @ If, F
-
-
Power Dissipation (Max)
120 mW
200 mW
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
SC-70, SOT-323
SC-70, SOT-323
Supplier Device Package
SC-70-3 (SOT323)
SC-70-3 (SOT323)