MMBTA42
MMBTA42
Active
Description:  TRANS NPN 300V 0.5A SOT23
Manufacturer:  Yangjie Technology
Datasheet:   MMBTA42 Datasheet
History Price: $0.21000
In Stock: 41200
MMBTA42 vs MMBTA94
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
500 mA
300 mA
Voltage - Collector Emitter Breakdown (Max)
300 V
400 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 2mA, 20mA
750mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
500nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 30mA, 10V
100 @ 1mA, 10V
Power - Max
350 mW
200 mW
Frequency - Transition
50MHz
-
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
SOT-23-3 (TO-236)