Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
50 V
Current - Average Rectified (Io)
25 A
25 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 12.5 A
1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
500 nA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-Square, MP-25W
4-Square, MP-25
Supplier Device Package
MP-25W
MP-25