Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
600 V
Current - Average Rectified (Io)
12A
12A
Voltage - Forward (Vf) (Max) @ If
1 V @ 12 A
1 V @ 12 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 100 V
500 μA @ 60 V
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-65 ℃ ~ 190 ℃