Voltage - DC Reverse (Vr) (Max)
400 V
-
Current - Average Rectified (Io)
12A
-
Voltage - Forward (Vf) (Max) @ If
1 V @ 12 A
-
Speed
Standard Recovery >500ns, >200mA (Io)
-
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 400 V
-
Mounting Type
Stud Mount
-
Package / Case
DO-203AA, DO-4, Stud
-
Supplier Device Package
DO-4
-
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-