MR1130
MR1130
Active
Description:  DIODE GEN PURP 1KV 12A DO4
Manufacturer:  Solid State
Datasheet:   MR1130 Datasheet
History Price: $1.95000
In Stock: 25200
MR1130 vs MR1120R
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
50 V
Current - Average Rectified (Io)
12A
12A
Voltage - Forward (Vf) (Max) @ If
1 V @ 12 A
1 V @ 12 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 1000 V
500 μA @ 50 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-65 ℃ ~ 190 ℃