MSRD620CTRG
MSRD620CTRG
Obsolete
Description:  DIODE ARRAY GP 200V 3A DPAK
Manufacturer:  onsemi
Datasheet:   MSRD620CTRG Datasheet
History Price: $0.86000
In Stock: 41600
MSRD620CTRG vs MSRD620CTT4G
Manufacturer
Series
SWITCHMODE
SWITCHMODE
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Diode Configuration
1 Pair Common Anode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
200 V
Current - Average Rectified (Io) (per Diode)
3A
3A
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 3 A
1.15 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
75 ns
55 ns
Current - Reverse Leakage @ Vr
1 μA @ 200 V
5 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
DPAK