MSRT100100AD
MSRT100100AD
Active
Description:  DIODE GEN 1KV 100A 3 TOWER
Manufacturer:  GeneSiC Semiconductor
History Price: $57.69880
In Stock: 40800
MSRT100100AD vs MSRTA20080AD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Configuration
1 Pair Series Connection
1 Pair Series Connection
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
800 V
Current - Average Rectified (Io) (per Diode)
100A
200A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 100 A
1.1 V @ 200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
10 μA @ 800 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Three Tower
Three Tower
Supplier Device Package
Three Tower
Three Tower