MSRT150100A
MSRT150100A
Active
Description:  DIODE MODULE 1KV 150A 3TOWER
Manufacturer:  GeneSiC Semiconductor
Datasheet:   MSRT150100A Datasheet
History Price: $41.18400
In Stock: 39200
MSRT150100A vs MSRT250160A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
1600 V
Current - Average Rectified (Io) (per Diode)
150A
250A (DC)
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 150 A
1.2 V @ 250 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
15 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Three Tower
Three Tower
Supplier Device Package
Three Tower
Three Tower