MSRTA40080A
MSRTA40080A
Active
Description:  DIODE MODULE 800V 400A 3TOWER
Manufacturer:  GeneSiC Semiconductor
Datasheet:   MSRTA40080A Datasheet
History Price: $64.35000
In Stock: 42800
MSRTA40080A vs MSRD620CT
Series
-
SWITCHMODE
Packaging
Bulk
Tube
Status
Active
Obsolete
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
200 V
Current - Average Rectified (Io) (per Diode)
400A (DC)
3A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 400 A
1.15 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
55 ns
Current - Reverse Leakage @ Vr
25 μA @ 600 V
5 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃
Mounting Type
Chassis Mount
Surface Mount
Package / Case
Three Tower
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
Three Tower
DPAK