Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
200 V
Current - Average Rectified (Io) (per Diode)
10A
16A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 5 A
975 mV @ 8 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
25 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
5 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
TO-252
ITO-220AB