MUR1040CD
MUR1040CD
Active
Description:  FAST DIODE 400V 10A TO-252
Manufacturer:  Yangjie Technology
Datasheet:   MUR1040CD Datasheet
History Price: $0.92000
In Stock: 2800
MUR1040CD vs MURH860CT
Manufacturer
Series
-
MEGAHERTZ
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
600 V
Current - Average Rectified (Io) (per Diode)
10A
4A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 5 A
2.8 V @ 4 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
35 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
10 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-3
Supplier Device Package
TO-252
TO-220