NTE100
NTE100
Active
Description:  TRANS PNP 24V 0.1A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE100 Datasheet
History Price: $6.55000
In Stock: 35600
NTE100 vs NTE81
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
100 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
24 V
30 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
1.2V @ 30mA, 300mA
Current - Collector Cutoff (Max)
5μA (ICBO)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
40 @ 150mA, 10V
Power - Max
150 mW
625 mW
Frequency - Transition
-
250MHz
Operating Temperature
85 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-99-6 Metal Can
Supplier Device Package
TO-5
TO-99