Transistor Type
PNP
NPN - Darlington
Current - Collector (Ic) (Max)
150 mA
1 A
Voltage - Collector Emitter Breakdown (Max)
24 V
50 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
1.5V @ 2mA, 1A
Current - Collector Cutoff (Max)
5μA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
4000 @ 1A, 5V
Frequency - Transition
-
1GHz
Operating Temperature
-65 ℃ ~ 100 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-5
TO-92L