NTE102
NTE102
Active
Description:  TRANS PNP 24V 0.15A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE102 Datasheet
History Price: $6.63000
In Stock: 18400
NTE102 vs NTE96
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
150 mA
7 A
Voltage - Collector Emitter Breakdown (Max)
24 V
100 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
5μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
60 @ 2A, 2V
Power - Max
150 mW
60 W
Frequency - Transition
-
30MHz
Operating Temperature
-65 ℃ ~ 100 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-5
TO-59