NTE102A
NTE102A
Active
Description:  TRANS PNP 1A TO1
Manufacturer:  NTE Electronics
Datasheet:   NTE102A Datasheet
History Price: $8.83000
In Stock: 34800
NTE102A vs NTE53
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
1 A
15 A
Voltage - Collector Emitter Breakdown (Max)
-
400 V
Vce Saturation (Max) @ Ib, Ic
170mV @ 50mA, 500mA
5V @ 3A, 15A
Current - Collector Cutoff (Max)
25μA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
69 @ 300mA, 0V
12 @ 5A, 2V
Power - Max
650 mW
175 W
Frequency - Transition
-
28MHz
Operating Temperature
90 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-1-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-1
TO-3