Current - Collector (Ic) (Max)
1 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
-
30 V
Vce Saturation (Max) @ Ib, Ic
170mV @ 50mA, 500mA
1.2V @ 30mA, 300mA
Current - Collector Cutoff (Max)
25μA (ICBO)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
69 @ 300mA, 0V
40 @ 150mA, 10V
Power - Max
650 mW
625 mW
Frequency - Transition
-
250MHz
Operating Temperature
90 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-1-3 Metal Can
TO-99-6 Metal Can
Supplier Device Package
TO-1
TO-99