Current - Collector (Ic) (Max)
1 A
7 A
Voltage - Collector Emitter Breakdown (Max)
-
100 V
Vce Saturation (Max) @ Ib, Ic
170mV @ 50mA, 500mA
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
25μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
69 @ 300mA, 0V
60 @ 2A, 2V
Frequency - Transition
-
30MHz
Operating Temperature
90 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-1-3 Metal Can
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-1
TO-59